onsemi Single Diodes MR752RLG

Description
Diode Standard 200V 6A Through Hole Microde Button
Request a Quote Datasheet
Description
Diode Standard 200V 6A Through Hole Microde Button
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MR752RLGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MR752RLGOSTR-ND
Single Diodes MR752RLGOSTR-ND
Diode Standard 200V 6A Through Hole Microde Button

Diode Standard 200V 6A Through Hole Microde Button

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1008764-MR752RLG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1008764-MR752RLG
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1008764-MR752RLG
Win Source Part Number: 1008764-MR752RLG Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 800 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 900 mV @ 6 A Current - Reverse Leakage @ Vr: 25 µA @ 200 V Operating Temperature - Junction: -65°C ~ 175°C Mounting Type: Through Hole Package / Case: Button, Axial Supplier Device Package: Microde Button ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: MR752RLGOS,MR752RLGO S-ND,MR752RLGOSCT,MR 752RLGOSTR Base Product Number: MR75 Product Status: Obsolete

Win Source Part Number: 1008764-MR752RLG
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 800
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 6 A
Current - Reverse Leakage @ Vr: 25 µA @ 200 V
Operating Temperature - Junction: -65°C ~ 175°C
Mounting Type: Through Hole
Package / Case: Button, Axial
Supplier Device Package: Microde Button
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: MR752RLGOS,MR752RLGOS-ND,MR752RLGOSCT,MR752RLGOSTR
Base Product Number: MR75
Product Status: Obsolete

Buy Now Datasheet
6A 200V Diode and Rectifier - 280-MR752RLG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6A 200V Diode and Rectifier
280-MR752RLG
6A 200V Diode and Rectifier 280-MR752RLG
6A 200V Silicon Rectifier, Microde Axial, 800-REEL Product overview: MR752RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MR752RLG can be used for catalog matching and distributor lookup.

6A 200V Silicon Rectifier, Microde Axial, 800-REEL Product overview: MR752RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MR752RLG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MR752RLG - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
MR752RLG
Discrete Semiconductor Products - Diodes - Rectifiers MR752RLG
DIODE GP 200V 6A MICRODE BUTTON

DIODE GP 200V 6A MICRODE BUTTON

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number MR752RLGOSTR-ND 1008764-MR752RLG 280-MR752RLG MR752RLG
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single 6A 200V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
VF 0.9000 volts 0.9000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 2T2KF - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 80 amps
IF 1750 mA
trr 150 ns
View Details
B48-2 and B48-2T Series B484E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose Schottky diode - BAS40LSYL - Nexperia B.V.
Specs
Applications Switching
Package SOD882BD SOD882BD
RoHS Compliant RoHS
View Details
4 suppliers
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 20CLQ045 - 20CLQ045 - Infineon Technologies AG
Specs
Package C-CCN-3
Life Cycle Stage active and preferred
View Details
3 suppliers