Manufacturer: ON Semiconductor
Win Source Part Number: 803150-MR2535L
Packaging: Bulk
Type: Zener
Mounting Style: Through Hole
Applications: Use For General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 20V
Voltage - Breakdown (Min): 24V
Power Line Protection: No
Part Status: Obsolete (End Of Life)
Supplier Device Package: Microde Button
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: Button, Axial
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Part Number Series: MR2535L
Clamp Ipp Tvs Diode Through Hole Microde Button
TVS DIODE 20VWM MICRODE BUTTON
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 803150-MR2535L | MR2535L-ND | MR2535L |
| Product Name | TVS - TVS - Diodes - MR2535L | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VBR | 24 volts | 24 volts | 24 volts |