434V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
TVS DIODE 220VWM 434VC CASE 5A
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-7712-ND | MRT100KP220CAE3 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-204AR, Axial | Case 5A (DO-204AR) |
| Peak Pulse Power | 100000 watts | 100000 watts |