14.5V Clamp 10.3A Ipp Tvs Diode Through Hole A, Axial
LOW CAPACITANCE TVS A-BODY ROHS COMPLIANT: YES
TVS DIODE
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MQ1N8151-ND | 32AJ7309 | MQ1N8151 |
| Product Name | TVS Diodes | Low Capacitance Tvs A-Body Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | A, Axial | A, Axial | |
| Peak Pulse Power | 150 watts | 150 watts | |
| VC | 14.5 volts | 14.5 volts |