113V Clamp 1.32A Ipp Tvs Diode Surface Mount D-5A
LOW CAPACITANCE TVS A-BODY SQ. MELF ROHS COMPLIANT: YES
TVS DIODE
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MQ1N8173US-ND | 32AJ7354 | MQ1N8173US |
| Product Name | TVS Diodes | Low Capacitance Tvs A-Body Sq. Melf Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | MELF; SQ-MELF, A | D-5A | |
| Peak Pulse Power | 150 watts | 150 watts | |
| VC | 113 volts | 113 volts |