178V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
TVS DIODE 90VWM 178VC CASE 5A
TVS 90V 10% 100000W UNI 5A ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-7790-ND | MRT100KP90AE3 | 32AJ7477 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs 90V 10% 100000W Uni 5A Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | DO-204AR, Axial | Case 5A (DO-204AR) | |
| Peak Pulse Power | 100000 watts | 100000 watts | |
| VC | 178 volts | 178 volts |