onsemi 1 A 600 V Diode and Rectifier MRA4005T3

Description
Power Rectifier, Standard Recovery, 1 A, 600 V, SMA, 5000-REEL Product overview: MRA4005T3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MRA4005T3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Rectifier, Standard Recovery, 1 A, 600 V, SMA, 5000-REEL Product overview: MRA4005T3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MRA4005T3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 A 600 V Diode and Rectifier - 280-MRA4005T3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1 A 600 V Diode and Rectifier
280-MRA4005T3
1 A 600 V Diode and Rectifier 280-MRA4005T3
Power Rectifier, Standard Recovery, 1 A, 600 V, SMA, 5000-REEL Product overview: MRA4005T3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MRA4005T3 can be used for catalog matching and distributor lookup.

Power Rectifier, Standard Recovery, 1 A, 600 V, SMA, 5000-REEL Product overview: MRA4005T3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MRA4005T3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MRA4005T3 - 1226758-MRA4005T3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MRA4005T3
1226758-MRA4005T3
Diodes, Rectifiers - Single - MRA4005T3 1226758-MRA4005T3
Manufacturer: ON Semiconductor Win Source Part Number: 1226758-MRA4005T3 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive

Manufacturer: ON Semiconductor
Win Source Part Number: 1226758-MRA4005T3
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive

Buy Now
Single Diodes - MRA4005T3OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MRA4005T3OSTR-ND
Single Diodes MRA4005T3OSTR-ND
Diode Standard 600V 1A Surface Mount SMA

Diode Standard 600V 1A Surface Mount SMA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MRA4005T3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MRA4005T3
Discrete Semiconductor Products - Diodes - Rectifiers MRA4005T3
DIODE GEN PURP 600V 1A SMA

DIODE GEN PURP 600V 1A SMA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Step Recovery Diodes Diodes Rectifiers
Product Number 280-MRA4005T3 1226758-MRA4005T3 MRA4005T3OSTR-ND MRA4005T3
Product Name 1 A 600 V Diode and Rectifier Diodes, Rectifiers - Single - MRA4005T3 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SMA
IO 1 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data