Diode Standard 200V 3A Through Hole Axial
Manufacturer: ON Semiconductor
Win Source Part Number: 127968-MR852RLG
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 3A
Reverse Recovery Time (trr): 300ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
3A 200V Fast Recovery Rectifier Diode, DO-201AD, Tape & Reel Product overview: MR852RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MR852RLG can be used for catalog matching and distributor lookup.
FAST RECOVERY DIODE, 3A, 200V AXIAL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single
DIODE GEN PURP 200V 3A AXIAL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | MR852RLGOSTR-ND | 127968-MR852RLG | 280-MR852RLG | MR852RLG | 09R9549 | MR852RLG |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - MR852RLG | 3A 200V Diode and Rectifier | Rectifiers | Fast Recovery Diode, 3A, 200V Axial; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | -65 C (-85 F) | |||
| Diode Type | Standard | |||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | |||
| VR | 200 volts | |||||
| IR | 0.0100 mA |