94.3V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-7751-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-204AR, Axial |
| Peak Pulse Power | 100000 watts |