200 V, 3.0 A Fast Recovery Power Rectifier, Axial Lead 9.65x5.33mm, 25.4x1.22mm Pkg, Lead len/dia, 1200-REEL Product overview: MR852RL from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 V, 3.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 V, 3.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MR852RL can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1226750-MR852RL
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
Diode Standard 200V 3A Through Hole Axial
DIODE GEN PURP 200V 3A AXIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Step Recovery Diodes | Diodes | Rectifiers |
| Product Number | 280-MR852RL | 1226750-MR852RL | MR852RLOSTR-ND | MR852RL |
| Product Name | 200 V 3.0 A Diode and Rectifier | Diodes, Rectifiers - Single - MR852RL | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | |||
| RoHS Compliant | RoHS | |||
| IO | 3 amps | |||
| Tj | -65 C (-85 F) | -65 to 125 C (-85 to 257 F) |