onsemi Single Diodes MRS1504T3

Description
Diode Standard 400V 1.5A Surface Mount SMB
Request a Quote Datasheet
Description
Diode Standard 400V 1.5A Surface Mount SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MRS1504T3OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MRS1504T3OSTR-ND
Single Diodes MRS1504T3OSTR-ND
Diode Standard 400V 1.5A Surface Mount SMB

Diode Standard 400V 1.5A Surface Mount SMB

Buy Now Datasheet
Diodes, Rectifiers - Single - MRS1504T3 - 806047-MRS1504T3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MRS1504T3
806047-MRS1504T3
Diodes, Rectifiers - Single - MRS1504T3 806047-MRS1504T3
Manufacturer: ON Semiconductor Win Source Part Number: 806047-MRS1504T3 Packaging: Reel Mounting Style: SMD Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 1.5A Operating Temperature - Junction: -55°C ~ 150°C Part Status: Obsolete (End Of Life) Supplier Device Package: SMB Manufacturer Package: DO-214AA, SMB Voltage - DC Reverse (Vr) (Maximum): 400V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.04V at 1.5A Current - Reverse Leakage at Vr: 1μA at 400V Part Number Series: MRS1504

Manufacturer: ON Semiconductor
Win Source Part Number: 806047-MRS1504T3
Packaging: Reel
Mounting Style: SMD
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1.5A
Operating Temperature - Junction: -55°C ~ 150°C
Part Status: Obsolete (End Of Life)
Supplier Device Package: SMB
Manufacturer Package: DO-214AA, SMB
Voltage - DC Reverse (Vr) (Maximum): 400V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.04V at 1.5A
Current - Reverse Leakage at Vr: 1μA at 400V
Part Number Series: MRS1504

Buy Now
Singapore, Singapore
1.5A 400V 403A Diode and Rectifier
280-MRS1504T3
1.5A 400V 403A Diode and Rectifier 280-MRS1504T3
1.5A, 400V, SILICON, RECTIFIER DIODE, PLASTIC, CASE 403A-03, SMB, 2 PIN Product overview: MRS1504T3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 400V, 403A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 400V, 403A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MRS1504T3 can be used for catalog matching and distributor lookup.

1.5A, 400V, SILICON, RECTIFIER DIODE, PLASTIC, CASE 403A-03, SMB, 2 PIN Product overview: MRS1504T3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 400V, 403A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 400V, 403A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MRS1504T3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MRS1504T3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MRS1504T3
Discrete Semiconductor Products - Diodes - Rectifiers MRS1504T3
DIODE GEN PURP 400V 1.5A SMB

DIODE GEN PURP 400V 1.5A SMB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Step Recovery Diodes Rectifiers Rectifiers
Product Number MRS1504T3OSTR-ND 806047-MRS1504T3 280-MRS1504T3 MRS1504T3
Product Name Single Diodes Diodes, Rectifiers - Single - MRS1504T3 1.5A 400V 403A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Configuration Single
VF 1.04 volts 1.04 volts
VR 400 volts
Unlock Full Specs
to access all available technical data