3A 200V Fast Recovery Rectifier Diode, DO-201AD Product overview: MR852G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MR852G can be used for catalog matching and distributor lookup.
Diode Standard 200V 3A Through Hole Axial
Manufacturer: ON Semiconductor
Win Source Part Number: 789387-MR852G
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: DO-201AA, DO-27, Axial
Diode Type: Standard
Current - Average Rectified (Io): 3A
Reverse Recovery Time (trr): 300ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: -65°C ~ 125°C
Family Name: MR852
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-201AD
Voltage - Forward (Vf) (Maximum) @ If: 1.25V @ 3A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): 1N5402-T3; PS302R_R2_00001; 1N5402; ER302;
Introduction Date: June 06, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2021
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
FAST RECOVERY DIODE, 3A, 200V AXIAL; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):3A; Diode Configuration:Single
DIODE GEN PURP 200V 3A AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-MR852G | MR852GOS-ND | 789387-MR852G | 42K1533 | MR852G | MR852G |
| Product Name | 3A 200V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - MR852G | Fast Recovery Diode, 3A, 200V Axial; Repetitive Reverse Voltage Vrrm Max Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | Bulk | DO-201; DO-201AD | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 3 amps | |||||
| Tj | -65 C (-85 F) | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | ? to 125 C (? to 257 F) | ||
| Diode Type | Standard |