DIODE STANDARD 400V 5A P600
DIODE STANDARD 400V 5A P600
IC Product overview: MR824 from Diotec Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MR824 can be used for catalog matching and distributor lookup.
Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 1226741-MR824
Manufacturer Homepage: www.diotec.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes |
| Product Number | 4878-MR824TB-ND | 280-MR824 | 1226741-MR824 |
| Product Name | Single Diodes | Diode and Rectifier | Diodes, Rectifiers - Single - MR824 |
| Tj | -50 to 150 C (-58 to 302 F) | -55 C (-67 F) |