TVS DIODE 280VWM 552VC DO204AR
TVS 280V 10% 100000W UNI 5A ROHS COMPLIANT: YES
TVS 280V 10% 100000W UNI
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-MRT100KP280AE3/TR-ND | 61AJ7732 | MRT100KP280AE3/TR |
| Product Name | TVS Diodes | Tvs 280V 10% 100000W Uni 5A Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-204AR, Axial | DO-204AR | |
| Peak Pulse Power | 100000 watts | 100000 watts | |
| VC | 552 volts | 552 volts |