49.9V Clamp 3.01A Ipp Tvs Diode Through Hole A, Axial
LOW CAPACITANCE TVS A-BODY ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MS1N8164-ND | 33AJ7215 |
| Product Name | TVS Diodes | Low Capacitance Tvs A-Body Rohs Compliant Microchip |
| Configuration | Single | |
| Package | A, Axial | |
| Peak Pulse Power | 150 watts | |
| VC | 49.9 volts |