TVS DIODE 33VWM 53.6VC A SQMELF
TVS DIODE 33VWM 53.6VC A SQMELF
TVS DIODE 33VWM 53.6VC A SQMELF
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-MQ1N8165US/TRDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | MELF; SQ-MELF, A |
| Peak Pulse Power | 150 watts |
| VC | 53.6 volts |