onsemi 6A 200V Diode and Rectifier MR752G

Description
6A 200V Silicon Rectifier, Microde Axial, 1000-BLKBG Product overview: MR752G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MR752G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6A 200V Silicon Rectifier, Microde Axial, 1000-BLKBG Product overview: MR752G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MR752G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6A 200V Diode and Rectifier - 280-MR752G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6A 200V Diode and Rectifier
280-MR752G
6A 200V Diode and Rectifier 280-MR752G
6A 200V Silicon Rectifier, Microde Axial, 1000-BLKBG Product overview: MR752G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MR752G can be used for catalog matching and distributor lookup.

6A 200V Silicon Rectifier, Microde Axial, 1000-BLKBG Product overview: MR752G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MR752G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MR752G - 928050-MR752G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MR752G
928050-MR752G
Diodes, Rectifiers - Single - MR752G 928050-MR752G
Manufacturer: ON Semiconductor Win Source Part Number: 928050-MR752G Features: Diode Standard 200 V 6A Through Hole Microde Button Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Package: Button, Axial Mounting: Through Hole Part Status: Obsolete Family Name: MR75 Categories: Discrete Semiconductor Products Case / Package: Microde Button ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: ON Semiconductor
Win Source Part Number: 928050-MR752G
Features: Diode Standard 200 V 6A Through Hole Microde Button
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Package: Button, Axial
Mounting: Through Hole
Part Status: Obsolete
Family Name: MR75
Categories: Discrete Semiconductor Products
Case / Package: Microde Button
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Single Diodes - MR752G-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MR752G-ND
Single Diodes MR752G-ND
Diode Standard 200V 6A Through Hole Microde Button

Diode Standard 200V 6A Through Hole Microde Button

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MR752G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MR752G
Discrete Semiconductor Products - Diodes - Rectifiers MR752G
DIODE GP 200V 6A MICRODE BUTTON

DIODE GP 200V 6A MICRODE BUTTON

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-MR752G 928050-MR752G MR752G-ND MR752G
Product Name 6A 200V Diode and Rectifier Diodes, Rectifiers - Single - MR752G Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk
RoHS Compliant RoHS
IO 6 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data