Win Source Part Number: 1382952-MR852
Category: Discrete Semiconductor Products>Diodes>Rect
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 500 pcs
Technology: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 3 A
Reverse Recovery Time (trr): 300 ns
Current - Reverse Leakage @ Vr: 10 µA @ 200 V
Operating Temperature - Junction: -65°C ~ 125°C
Mounting Type: Through Hole
Package / Case: DO-201AA, DO-27, Axial
Supplier Device Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: ON Semiconductor
Base Product Number: MR85
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Diode Standard 200V 3A Through Hole Axial
DIODE GEN PURP 200V 3A AXIAL
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | 1382952-MR852 | MR852-ND | MR852 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 1.25 volts | 1.25 volts | |
| VR | 200 volts | ||
| IR | 0.0100 mA |