Diode Standard 600V 3A Through Hole Axial
Manufacturer: ON Semiconductor
Win Source Part Number: 1226753-MR856RL
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
600 V, 3.0 A Fast Recovery Power Rectifier, Axial Lead 9.65x5.33mm, 25.4x1.22mm Pkg, Lead len/dia, 1200-REEL Product overview: MR856RL from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 3.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600 V, 3.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MR856RL can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 3A AXIAL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Step Recovery Diodes | Rectifiers | Rectifiers |
| Product Number | MR856RLOSTR-ND | 1226753-MR856RL | 280-MR856RL | MR856RL |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - MR856RL | 600 V 3.0 A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 125 C (-85 to 257 F) | -65 C (-85 F) | ||
| Configuration | Single | |||
| Package | Tape and Reel | |||
| RoHS Compliant | RoHS |