PANJIT SemiConductor Discrete Semiconductor Products - Diodes - Rectifiers - Single MS120_R1_00001

Description
Win Source Part Number: 1112657-MS120_R1_000 01 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,800 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 900 mV @ 1 A Current - Reverse Leakage @ Vr: 500 nA @ 200 V Operating Temperature - Junction: -65°C ~ 175°C Package / Case: DO-214AC, SMA Supplier Device Package: SMA (DO-214AC) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-MS120_R1_00001T R,3757-MS120_R1_0000 1DKR,3757-MS120_R1_0 0001CT
Request a Quote Datasheet
Description
Win Source Part Number: 1112657-MS120_R1_000 01 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,800 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 900 mV @ 1 A Current - Reverse Leakage @ Vr: 500 nA @ 200 V Operating Temperature - Junction: -65°C ~ 175°C Package / Case: DO-214AC, SMA Supplier Device Package: SMA (DO-214AC) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-MS120_R1_00001T R,3757-MS120_R1_0000 1DKR,3757-MS120_R1_0 0001CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1112657-MS120_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1112657-MS120_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1112657-MS120_R1_00001
Win Source Part Number: 1112657-MS120_R1_000 01 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,800 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 900 mV @ 1 A Current - Reverse Leakage @ Vr: 500 nA @ 200 V Operating Temperature - Junction: -65°C ~ 175°C Package / Case: DO-214AC, SMA Supplier Device Package: SMA (DO-214AC) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-MS120_R1_00001T R,3757-MS120_R1_0000 1DKR,3757-MS120_R1_0 0001CT

Win Source Part Number: 1112657-MS120_R1_00001
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,800
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 1 A
Current - Reverse Leakage @ Vr: 500 nA @ 200 V
Operating Temperature - Junction: -65°C ~ 175°C
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA (DO-214AC)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-MS120_R1_00001TR,3757-MS120_R1_00001DKR,3757-MS120_R1_00001CT

Buy Now Datasheet
Single Diodes - 3757-MS120_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 200V 1A Surface Mount SMA (DO-214AC)

Diode Schottky 200V 1A Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Single Diodes - 3757-MS120_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 200V 1A Surface Mount SMA (DO-214AC)

Diode Schottky 200V 1A Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Single Diodes - 3757-MS120_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 200V 1A Surface Mount SMA (DO-214AC)

Diode Schottky 200V 1A Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Schottky 200V 1A Diode and Rectifier - 280-MS120_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 200V 1A Diode and Rectifier
280-MS120_R1_00001
Schottky 200V 1A Diode and Rectifier 280-MS120_R1_00001
DIODE SCHOTTKY 200V 1A SMA Product overview: MS120_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MS120_R1_00001 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 200V 1A SMA Product overview: MS120_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MS120_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MS120_R1_00001 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
MS120_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers MS120_R1_00001
DIODE SCHOTTKY 200V 1A SMA

DIODE SCHOTTKY 200V 1A SMA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Schottky Diodes Diodes Rectifiers Rectifiers
Product Number 1112657-MS120_R1_00001 3757-MS120_R1_00001DKR-ND 280-MS120_R1_00001 MS120_R1_00001
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky 200V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Package DO-214AC, SMA Tape & Reel (TR) SMA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5804 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 2500 mA
trr 25 ns
View Details
B48-2 and B48-2T Series B484E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier diode - BAT754,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers
RF Diodes - BAT15-05W E6327 - 079477-BAT15-05W E6327 - Win Source Electronics
Specs
Diode Type Schottky; Schottky - 1 Pair Common Cathode
Life Cycle Stage Obsolete(EOL)
Package PG-SOT323-3
View Details
2 suppliers