6A 600V Silicon Rectifier, Microde Axial, 800-REEL Product overview: MR756RL from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MR756RL can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 789385-MR756RL
Packaging: Reel package
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Button, Axial
Diode Type: Standard
Current - Average Rectified (Io): 6A
Current - Reverse Leakage @ Vr: 25μA @ 600V
Operating Temperature - Junction: -65°C ~ 175°C
Part Status: Obsolete(EOL)
Family Name: MR756
Categories: Discrete Semiconductor Products
Manufacturer Package: Microde Button
Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 6A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): MR756; MR756G; MR756RLG;
Introduction Date: February 15, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Diode Standard 600V 6A Through Hole Microde Button
DIODE GP 600V 6A MICRODE BUTTON
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 280-MR756RL | 789385-MR756RL | MR756RLOSTR-ND | MR756RL |
| Product Name | 6A 600V Diode and Rectifier | Diodes, Rectifiers - Single - MR756RL | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | |||
| IO | 6 amps | |||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| Diode Type | Standard |