TVS DIODE 170VWM 334VC DO204AR
TVS 170V 10% 100000W UNI
TVS 170V 10% 100000W UNI 5A ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-MRT100KP170AE3/TR-ND | MRT100KP170AE3/TR | 61AJ7721 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs 170V 10% 100000W Uni 5A Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | DO-204AR, Axial | DO-204AR | |
| Peak Pulse Power | 100000 watts | 100000 watts | |
| VC | 334 volts | 334 volts |