Diode Standard 400V 6A Through Hole Microde Button
Manufacturer: ON Semiconductor
Win Source Part Number: 928051-MR754
Features: Diode Standard 400 V 6A Through Hole Microde Button
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Package: Button, Axial
Mounting: Through Hole
Part Status: Obsolete
Family Name: MR75
Categories: Discrete Semiconductor Products
Case / Package: Microde Button
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE GP 400V 6A MICRODE BUTTON
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | MR754OS-ND | 928051-MR754 | MR754 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - MR754 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) |