59.1V Clamp 2.54A Ipp Tvs Diode Through Hole A, Axial
TVS DIODE
LOW CAPACITANCE TVS A-BODY ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MQ1N8166-ND | MQ1N8166 | 32AJ7339 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Low Capacitance Tvs A-Body Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | A, Axial | A, Axial | |
| Peak Pulse Power | 150 watts | 150 watts | |
| VC | 59.1 volts | 59.1 volts |