onsemi 6A 400V Diode and Rectifier MR754RL

Description
6A 400V Silicon Rectifier, Microde Axial, 800-REEL Product overview: MR754RL from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MR754RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6A 400V Silicon Rectifier, Microde Axial, 800-REEL Product overview: MR754RL from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MR754RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6A 400V Diode and Rectifier - 280-MR754RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6A 400V Diode and Rectifier
280-MR754RL
6A 400V Diode and Rectifier 280-MR754RL
6A 400V Silicon Rectifier, Microde Axial, 800-REEL Product overview: MR754RL from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MR754RL can be used for catalog matching and distributor lookup.

6A 400V Silicon Rectifier, Microde Axial, 800-REEL Product overview: MR754RL from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MR754RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MR754RL - 789384-MR754RL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MR754RL
789384-MR754RL
Diodes, Rectifiers - Single - MR754RL 789384-MR754RL
Manufacturer: ON Semiconductor Win Source Part Number: 789384-MR754RL Packaging: Reel package Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Package: Button, Axial Diode Type: Standard Current - Average Rectified (Io): 6A Current - Reverse Leakage @ Vr: 25μA @ 400V Operating Temperature - Junction: -65°C ~ 175°C Part Status: Obsolete(EOL) Family Name: MR754 Categories: Discrete Semiconductor Products Manufacturer Package: Microde Button Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 6A Voltage - DC Reverse (Vr) (Maximum): 400V Alternative Parts (Cross-Reference): MR754; MR754RLG; MR754G; Introduction Date: February 15, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 789384-MR754RL
Packaging: Reel package
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Button, Axial
Diode Type: Standard
Current - Average Rectified (Io): 6A
Current - Reverse Leakage @ Vr: 25μA @ 400V
Operating Temperature - Junction: -65°C ~ 175°C
Part Status: Obsolete(EOL)
Family Name: MR754
Categories: Discrete Semiconductor Products
Manufacturer Package: Microde Button
Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 6A
Voltage - DC Reverse (Vr) (Maximum): 400V
Alternative Parts (Cross-Reference): MR754; MR754RLG; MR754G;
Introduction Date: February 15, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - MR754RLOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MR754RLOSTR-ND
Single Diodes MR754RLOSTR-ND
Diode Standard 400V 6A Through Hole Microde Button

Diode Standard 400V 6A Through Hole Microde Button

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MR754RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MR754RL
Discrete Semiconductor Products - Diodes - Rectifiers MR754RL
DIODE GP 400V 6A MICRODE BUTTON

DIODE GP 400V 6A MICRODE BUTTON

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-MR754RL 789384-MR754RL MR754RLOSTR-ND MR754RL
Product Name 6A 400V Diode and Rectifier Diodes, Rectifiers - Single - MR754RL Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel
IO 6 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data