6A 600V Silicon Rectifier, Microde Axial, 1000-BLKBG Product overview: MR756G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MR756G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 928052-MR756G
Features: Diode Standard 600 V 6A Through Hole Microde Button
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Package: Button, Axial
Mounting: Through Hole
Part Status: Obsolete
Family Name: MR75
Categories: Discrete Semiconductor Products
Case / Package: Microde Button
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Diode Standard 600V 6A Through Hole Microde Button
DIODE GP 600V 6A MICRODE BUTTON
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 280-MR756G | 928052-MR756G | MR756GOS-ND | MR756G |
| Product Name | 6A 600V Diode and Rectifier | Diodes, Rectifiers - Single - MR756G | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Bulk | |||
| RoHS Compliant | RoHS | |||
| IO | 6 amps | |||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) |