Vishay Precision Group Bridge Rectifiers EDF1BM-E3/45

Description
Bridge Rectifier Single Phase Standard 100V Through Hole DFM
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 100V Through Hole DFM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - EDF1BM-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
EDF1BM-E3/45GI-ND
Bridge Rectifiers EDF1BM-E3/45GI-ND
Bridge Rectifier Single Phase Standard 100V Through Hole DFM

Bridge Rectifier Single Phase Standard 100V Through Hole DFM

Buy Now Datasheet
100V 1A Diode and Rectifier - 299-EDF1BM-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 1A Diode and Rectifier
299-EDF1BM-E3/45
100V 1A Diode and Rectifier 299-EDF1BM-E3/45
Diode Rectifier Bridge Single 100V 1A 4-Pin Case DFM Product overview: EDF1BM-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-EDF1BM-E3/45 can be used for catalog matching and distributor lookup.

Diode Rectifier Bridge Single 100V 1A 4-Pin Case DFM Product overview: EDF1BM-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-EDF1BM-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - EDF1BM-E3/45 - 917827-EDF1BM-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - EDF1BM-E3/45
917827-EDF1BM-E3/45
Bridge Rectifiers - EDF1BM-E3/45 917827-EDF1BM-E3/45
Manufacturer: Vishay Win Source Part Number: 917827-EDF1BM-E3/45 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 100 V Through Hole DFM Package: 4-EDIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: EDF1 Categories: Discrete Semiconductor Products Case / Package: DFM ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: EDF1BM-E3/45-ND, EDF1BM-E3/45GI, EDF1BME345

Manufacturer: Vishay
Win Source Part Number: 917827-EDF1BM-E3/45
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 100 V Through Hole DFM
Package: 4-EDIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: EDF1
Categories: Discrete Semiconductor Products
Case / Package: DFM
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: EDF1BM-E3/45-ND, EDF1BM-E3/45GI, EDF1BME345

Buy Now Datasheet
Zener Diode Sot23-He3 Rohs Compliant Vishay - 81AC8256 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode Sot23-He3 Rohs Compliant Vishay
81AC8256
Zener Diode Sot23-He3 Rohs Compliant Vishay 81AC8256
ZENER DIODE SOT23-HE3 ROHS COMPLIANT: YES

ZENER DIODE SOT23-HE3 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - EDF1BM-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
EDF1BM-E3/45
Discrete Semiconductor Products - Diodes - Bridge Rectifiers EDF1BM-E3/45
BRIDGE RECT 1PHASE 100V 1A DFM

BRIDGE RECT 1PHASE 100V 1A DFM

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
EDF1BM-E3/45
Bridge Rectifiers EDF1BM-E3/45
Bridge Rectifiers 1.0 Amp 100 Volt

Bridge Rectifiers 1.0 Amp 100 Volt

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Diodes Zener Diodes Rectifiers Rectifiers
Product Number EDF1BM-E3/45GI-ND 299-EDF1BM-E3/45 917827-EDF1BM-E3/45 81AC8256 EDF1BM-E3/45 EDF1BM-E3/45
Product Name Bridge Rectifiers 100V 1A Diode and Rectifier Bridge Rectifiers - EDF1BM-E3/45 Zener Diode Sot23-He3 Rohs Compliant Vishay Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package "4-EDIP (0.300"", 7.62mm)" DFM
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Bridge Rectifier Single Phase Standard 100 V Through Hole DFM
Unlock Full Specs
to access all available technical data