Vishay Precision Group Zener Diode Arrays DZ23C9V1-HE3-08

Description
Zener Diode Array 1 Pair Common Cathode 9.1V 300mW ±5% SOT-23-3
Request a Quote Datasheet
Description
Zener Diode Array 1 Pair Common Cathode 9.1V 300mW ±5% SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - DZ23C9V1-HE3-08-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
DZ23C9V1-HE3-08-ND
Zener Diode Arrays DZ23C9V1-HE3-08-ND
Zener Diode Array 1 Pair Common Cathode 9.1V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Cathode 9.1V 300mW ±5% SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
DZ23C9V1-HE3-08
Zener Diodes DZ23C9V1-HE3-08
Zener Diodes 9.1Volt 0.3 Watt 5% AUTO

Zener Diodes 9.1Volt 0.3 Watt 5% AUTO

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ23C9V1-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ23C9V1-HE3-08
Discrete Semiconductor Products - Diodes - Zener DZ23C9V1-HE3-08
DIODE ZENER 9.1V 300MW SOT23

DIODE ZENER 9.1V 300MW SOT23

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Zener Diodes Zener Diodes
Product Number DZ23C9V1-HE3-08-ND DZ23C9V1-HE3-08 DZ23C9V1-HE3-08
Product Name Zener Diode Arrays Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT23; SOT-23-3
Life Cycle Stage Removed; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TS808C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5800 volts
View Details
Diodes, Rectifiers - Arrays - MUR1640CT - 850175-MUR1640CT - Win Source Electronics
Specs
Diode Type Diode Array 400 V
View Details
MPPC (SiPMs) / MPPC arrays - S13360-3050VE - Hamamatsu Photonics Europe
Specs
CT 1300 pF
Package Glass epoxy
View Details
Schottky barrier double diode - BAT160S-QX - Nexperia B.V.
Specs
Package SOT223; SOT223 SOT223
RoHS Compliant RoHS
IFSM 10 amps
View Details
2 suppliers