Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1170798-EDF1DS-E3/45
Packaging: Tube
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-SMD, Gull Wing
Mounting: SMD
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1A
Current - Reverse Leakage @ Vr: 5μA @ 200V
Family Name: EDF1DS
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: DFS
Voltage - Peak Reverse (Maximum): 200V
Voltage - Forward (Vf) (Maximum) @ If: 1.05V @ 1A
Alternative Parts (Cross-Reference): EDF1DS; CBR1U-D020S Lead Free; CBR1U-D020S;
Introduction Date: June 18, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Diode Rectifier Bridge Single 200V 1A 4-Pin Case DFS Tube Product overview: EDF1DS-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-EDF1DS-E3/45 can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 200V Surface Mount DFS
Bridge Rectifiers 1.0 Amp 200 Volt
BRIDGE RECT 1PHASE 200V 1A DFS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1170798-EDF1DS-E3/45 | 299-EDF1DS-E3/45 | EDF1DS-E3/45GI-ND | EDF1DS-E3/45 | EDF1DS-E3/45 |
| Product Name | Bridge Rectifiers - EDF1DS-E3/45 | 200V 1A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Diode Type | Single Phase | ||||
| VF | 1.05 volts | 1.05 volts | |||
| IR | 0.0050 mA | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |