Infineon Technologies AG Single Diodes DZ600N16KHPSA1

Description
Diode Standard 1600V 735A Chassis Mount Module
Request a Quote Datasheet
Description
Diode Standard 1600V 735A Chassis Mount Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 448-DZ600N16KHPSA1-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1600V 735A Chassis Mount Module

Diode Standard 1600V 735A Chassis Mount Module

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DZ600N16KHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DZ600N16KHPSA1
Discrete Semiconductor Products - Diodes - Rectifiers DZ600N16KHPSA1
DIODE GEN PURP 1.6KV 735A MODULE

DIODE GEN PURP 1.6KV 735A MODULE

Supplier's Site
Diode Module, Single, 1.6Kv, 735A; Repetitive Reverse Voltage Vrrm Max Infineon - 49AC0205 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, Single, 1.6Kv, 735A; Repetitive Reverse Voltage Vrrm Max Infineon
49AC0205
Diode Module, Single, 1.6Kv, 735A; Repetitive Reverse Voltage Vrrm Max Infineon 49AC0205
DIODE MODULE, SINGLE, 1.6KV, 735A; Repetitive Reverse Voltage Vrrm Max:1.6kV; Forward Current If(AV):735A; Forward Voltage VF Max:1.4V; Diode Module Configuration:Single ; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

DIODE MODULE, SINGLE, 1.6KV, 735A; Repetitive Reverse Voltage Vrrm Max:1.6kV; Forward Current If(AV):735A; Forward Voltage VF Max:1.4V; Diode Module Configuration:Single; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Rectifiers Diodes
Product Number 448-DZ600N16KHPSA1-ND DZ600N16KHPSA1 49AC0205
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Diode Module, Single, 1.6Kv, 735A; Repetitive Reverse Voltage Vrrm Max Infineon
Tj -40 to 150 C (-40 to 302 F)
Life Cycle Stage Active
VF 1.4 volts 1.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: ESAD92-02R - Fuji Electric Corp. of America
Specs
Package TO-3P
IO 20 amps
VRRM 200 volts
View Details
Low-leakage diode - BAS116LSYL - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
B48-2 and B48-2T Series B484F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 1658422 - RS Components, Ltd.
Specs
Package Powerdi 5
RoHS Compliant RoHS
View Details