Win Source Part Number: 1366794-ED604CS_S2_0
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Panjit International Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252
Base Product Number: ED604CS
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 400 V
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 3 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 1 µA @ 400 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 6A
Diode Array 1 Pair Common Cathode Standard 400V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Rectifier Diode, 1 Phase, 2 Element, 3A, 400V V(RRM), Silicon, TO-252, Product overview: ED604CS_S2_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 400V, TO-252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 400V, TO-252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-ED604CS_S2_00001
DIODE ARRAY GP 400V 6A TO252
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 1366794-ED604CS_S2_00001 | 3757-ED604CS_S2_00001TR-ND | 286-ED604CS_S2_00001 | ED604CS_S2_00001 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays | Diode Arrays | 3A 400V TO-252 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Step-Recovery Diode | |||
| VF | 1.3 volts | 1.3 volts | ||
| VR | 400 volts | |||
| IR | 1.00E-3 mA | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |