Zener Diode 22V 200mW ±5% Surface Mount SOD-923
DIODE ZENER 22V 200MW SOD923
Zener Diodes Zerner Diode Ultra-Small SOD923
DIODE ZENER 22V 200MW SOD923
| DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | DZ9F22S92-7DITR-ND | DZ9F22S92-7 | DZ9F22S92-7 | DZ9F22S92-7 |
| Product Name | Single Zener Diodes | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | SOD-923 | SOD-923-2 | SOD-923 | |
| VZ | 22 volts | 22 volts |