ROHM Semiconductor USA, LLC Single Zener Diodes EDZTE613.9B

Description
Zener Diode 3.9V 150mW ±3% Surface Mount EMD2
Request a Quote Datasheet
Description
Zener Diode 3.9V 150mW ±3% Surface Mount EMD2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - EDZTE613.9BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
EDZTE613.9BTR-ND
Single Zener Diodes EDZTE613.9BTR-ND
Zener Diode 3.9V 150mW ±3% Surface Mount EMD2

Zener Diode 3.9V 150mW ±3% Surface Mount EMD2

Buy Now Datasheet
3.9V 150MW Zener Diode - 287-EDZTE613.9B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.9V 150MW Zener Diode
287-EDZTE613.9B
3.9V 150MW Zener Diode 287-EDZTE613.9B
DIODE ZENER 3.9V 150MW EMD2 Product overview: EDZTE613.9B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-EDZTE613.9B can be used for catalog matching and distributor lookup.

DIODE ZENER 3.9V 150MW EMD2 Product overview: EDZTE613.9B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-EDZTE613.9B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - EDZTE613.9B - 015179-EDZTE613.9B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - EDZTE613.9B
015179-EDZTE613.9B
Diodes - Zener - Single - EDZTE613.9B 015179-EDZTE613.9B
Manufacturer: Rohm Semiconductor Win Source Part Number: 015179-EDZTE613.9B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Current - Reverse Leakage @ Vr: 5μA @ 1V Voltage - Zener (Nom) (Vz): 3.9V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C Case / Package: EMD2 Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 015179-EDZTE613.9B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Current - Reverse Leakage @ Vr: 5μA @ 1V
Voltage - Zener (Nom) (Vz): 3.9V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C
Case / Package: EMD2
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
EDZTE613.9B
Zener Diodes EDZTE613.9B
Zener Diodes 150MW 3.9V

Zener Diodes 150MW 3.9V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - EDZTE613.9B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
EDZTE613.9B
Discrete Semiconductor Products - Diodes - Zener EDZTE613.9B
DIODE ZENER 3.9V 150MW EMD2

DIODE ZENER 3.9V 150MW EMD2

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number EDZTE613.9BTR-ND 287-EDZTE613.9B 015179-EDZTE613.9B EDZTE613.9B EDZTE613.9B
Product Name Single Zener Diodes 3.9V 150MW Zener Diode Diodes - Zener - Single - EDZTE613.9B Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) EMD2 EMD2
RoHS Compliant RoHS
ZZT 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Voltage regulator diodes - 1N4746A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
6 suppliers