Zener Diode Array 1 Pair Common Cathode 7.5V 300mW ±5% SOT-23
Zener Diode Array 1 Pair Common Cathode 7.5V 300mW ±5% SOT-23
Zener Diode Array 1 Pair Common Cathode 7.5V 300mW ±5% SOT-23
DIODE ZENER ARRAY 7.5V SOT23
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Zener Diodes | Zener Diodes |
| Product Number | DZ23C7V5-TPMSDKR-ND | DZ23C7V5-TP | DZ23C7V5-TP |
| Product Name | Zener Diode Arrays | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Arrangement | Common Catode | ||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 | |
| Life Cycle Stage | Active |