Manufacturer: Rohm Semiconductor
Win Source Part Number: 015176-EDZTE6116B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Current - Reverse Leakage @ Vr: 100nA @ 12V
Voltage - Zener (Nom) (Vz): 16V
Impedance (Max) (Zzt): 50 Ohm
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C
Case / Package: EMD2
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Zener Diode 16V 150mW ±2% Surface Mount EMD2
DIODE ZENER 16V 150MW EMD2 Product overview: EDZTE6116B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-EDZTE6116B can be used for catalog matching and distributor lookup.
DIODE ZENER 16V 150MW EMD2
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 015176-EDZTE6116B | EDZTE6116BTR-ND | 287-EDZTE6116B | EDZTE6116B | EDZTE6116B |
| Product Name | Diodes - Zener - Single - EDZTE6116B | Single Zener Diodes | 16V 150MW Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Declining; Not For New Designs | Removed; Obsolete | |||
| Package | EMD2 | Tape & Reel (TR) | EMD2 | ||
| VZ | 16 volts | 16 volts | |||
| ZZT | 50 ohms | 50 ohms | 50 ohms |