DIODE SIL CARB 1200V 8A TO2522
SIC, SCHOTTKY DIODE, 2A, 1200V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 1697-E4D02120E-ND | E4D02120E |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) |