DIODES Incorporated Single Zener Diodes DZ9F15S92-7

Description
Zener Diode 15V 200mW ±5% Surface Mount SOD-923
Request a Quote Datasheet
Description
Zener Diode 15V 200mW ±5% Surface Mount SOD-923
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - DZ9F15S92-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DZ9F15S92-7DICT-ND
Single Zener Diodes DZ9F15S92-7DICT-ND
Zener Diode 15V 200mW ±5% Surface Mount SOD-923

Zener Diode 15V 200mW ±5% Surface Mount SOD-923

Buy Now Datasheet
Single Zener Diodes - DZ9F15S92-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DZ9F15S92-7DITR-ND
Single Zener Diodes DZ9F15S92-7DITR-ND
Zener Diode 15V 200mW ±5% Surface Mount SOD-923

Zener Diode 15V 200mW ±5% Surface Mount SOD-923

Buy Now Datasheet
Single Zener Diodes - DZ9F15S92-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DZ9F15S92-7DIDKR-ND
Single Zener Diodes DZ9F15S92-7DIDKR-ND
Zener Diode 15V 200mW ±5% Surface Mount SOD-923

Zener Diode 15V 200mW ±5% Surface Mount SOD-923

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1367303-DZ9F15S92-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1367303-DZ9F15S92-7
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1367303-DZ9F15S92-7
Win Source Part Number: 1367303-DZ9F15S92-7 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -65°C ~ 150°C (TJ) Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Package / Case: SOD-923 Supplier Device Package: SOD-923 Base Product Number: DZ9F15 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 100 nA @ 11 V Power - Max: 200 mW Voltage - Zener (Nom) (Vz): 15 V Impedance (Max) (Zzt): 42 Ohms

Win Source Part Number: 1367303-DZ9F15S92-7
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-923
Supplier Device Package: SOD-923
Base Product Number: DZ9F15
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 11 V
Power - Max: 200 mW
Voltage - Zener (Nom) (Vz): 15 V
Impedance (Max) (Zzt): 42 Ohms

Buy Now Datasheet
15V 200MW Zener Diode - 287-DZ9F15S92-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 200MW Zener Diode
287-DZ9F15S92-7
15V 200MW Zener Diode 287-DZ9F15S92-7
DIODE ZENER 15V 200MW SOD923 Product overview: DZ9F15S92-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ9F15S92-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 15V 200MW SOD923 Product overview: DZ9F15S92-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ9F15S92-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ9F15S92-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ9F15S92-7
Discrete Semiconductor Products - Diodes - Zener DZ9F15S92-7
DIODE ZENER 15V 200MW SOD923

DIODE ZENER 15V 200MW SOD923

Supplier's Site
Single Zener Diodes - DZ9F15S92-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
DZ9F15S92-7
Single Zener Diodes DZ9F15S92-7
DIODE ZENER 15V 200MW SOD923

DIODE ZENER 15V 200MW SOD923

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
DZ9F15S92-7
Zener Diodes DZ9F15S92-7
Zener Diodes Zerner Diode Ultra-Small SOD923

Zener Diodes Zerner Diode Ultra-Small SOD923

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number DZ9F15S92-7DICT-ND 1367303-DZ9F15S92-7 287-DZ9F15S92-7 DZ9F15S92-7 DZ9F15S92-7 DZ9F15S92-7
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 15V 200MW Zener Diode Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package SOD-923 Tape & Reel (TR) SOD-923 SOD-923 SOD-923-2
VZ 15 volts 15 volts 15 volts 15 volts
ZZT 42 ohms 42 ohms 42 ohms 42 ohms
Unlock Full Specs
to access all available technical data