DIODE ZENER 4.7V 200MW SOD923 Product overview: DZ9F4V7S92-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ9F4V7S92-7 can be used for catalog matching and distributor lookup.
Zener Diode 4.7V 200mW ±5% Surface Mount SOD-923
Zener Diode 4.7V 200mW ±5% Surface Mount SOD-923
Zener Diode 4.7V 200mW ±5% Surface Mount SOD-923
Zener Diodes Zerner Diode Ultra-Small SOD923
DIODE ZENER 4.7V 200MW SOD923
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-DZ9F4V7S92-7 | 31-DZ9F4V7S92-7CT-ND | DZ9F4V7S92-7 | DZ9F4V7S92-7 |
| Product Name | 4.7V 200MW Zener Diode | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | SOD-923-2 | SOD-923 | |
| RoHS Compliant | RoHS | |||
| VZ | 4.7 volts | 4.7 volts | ||
| ZZT | 100 ohms | 100 ohms |