ROHM Semiconductor USA, LLC Diodes - Zener - Single - EDZTE6122B EDZTE6122B

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 098189-EDZTE6122B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Current - Reverse Leakage @ Vr: 100nA @ 17V Voltage - Zener (Nom) (Vz): 22V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C Case / Package: EMD2 Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 098189-EDZTE6122B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Current - Reverse Leakage @ Vr: 100nA @ 17V Voltage - Zener (Nom) (Vz): 22V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C Case / Package: EMD2 Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - EDZTE6122B - 098189-EDZTE6122B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - EDZTE6122B
098189-EDZTE6122B
Diodes - Zener - Single - EDZTE6122B 098189-EDZTE6122B
Manufacturer: Rohm Semiconductor Win Source Part Number: 098189-EDZTE6122B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Current - Reverse Leakage @ Vr: 100nA @ 17V Voltage - Zener (Nom) (Vz): 22V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C Case / Package: EMD2 Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 098189-EDZTE6122B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Current - Reverse Leakage @ Vr: 100nA @ 17V
Voltage - Zener (Nom) (Vz): 22V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C
Case / Package: EMD2
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - EDZTE6122BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
EDZTE6122BTR-ND
Single Zener Diodes EDZTE6122BTR-ND
Zener Diode 22V 150mW ±2% Surface Mount EMD2

Zener Diode 22V 150mW ±2% Surface Mount EMD2

Buy Now Datasheet
22V 150MW Zener Diode - 287-EDZTE6122B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22V 150MW Zener Diode
287-EDZTE6122B
22V 150MW Zener Diode 287-EDZTE6122B
DIODE ZENER 22V 150MW EMD2 Product overview: EDZTE6122B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-EDZTE6122B can be used for catalog matching and distributor lookup.

DIODE ZENER 22V 150MW EMD2 Product overview: EDZTE6122B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-EDZTE6122B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - EDZTE6122B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
EDZTE6122B
Discrete Semiconductor Products - Diodes - Zener EDZTE6122B
DIODE ZENER 22V 150MW EMD2

DIODE ZENER 22V 150MW EMD2

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 098189-EDZTE6122B EDZTE6122BTR-ND 287-EDZTE6122B EDZTE6122B
Product Name Diodes - Zener - Single - EDZTE6122B Single Zener Diodes 22V 150MW Zener Diode Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Declining; Not For New Designs Removed; Obsolete
Package EMD2 Tape & Reel (TR) EMD2
VZ 22 volts 22 volts
ZZT 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data