DIODE ARRAY GP 600V 6A TO252 Product overview: ED606CS_S2_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 6A, TO252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-ED606CS_S2_00001
Diode Array 1 Pair Common Cathode Standard 600V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Standard 600V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number: 1056820-ED606CS_S2_0
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 3 A
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 1 µA @ 600 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 6A
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-ED606CS_S2_0000
DIODE ARRAY GP 600V 6A TO252
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-ED606CS_S2_00001 | 3757-ED606CS_S2_00001TR-ND | 1056820-ED606CS_S2_00001 | ED606CS_S2_00001 |
| Product Name | 600V 6A TO252 Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| RoHS Compliant | RoHS | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Arrangement | Common Catode | |||
| Diode Type | Step-Recovery Diode; Standard |