Vishay Intertechnology, Inc. 200V 1A Diode and Rectifier EDF1DM-E3/45

Description
Rectifier Bridge Diode Single 200V 1A 4-Pin Case DFM Tube Product overview: EDF1DM-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-EDF1DM-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Bridge Diode Single 200V 1A 4-Pin Case DFM Tube Product overview: EDF1DM-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-EDF1DM-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 1A Diode and Rectifier - 299-EDF1DM-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 1A Diode and Rectifier
299-EDF1DM-E3/45
200V 1A Diode and Rectifier 299-EDF1DM-E3/45
Rectifier Bridge Diode Single 200V 1A 4-Pin Case DFM Tube Product overview: EDF1DM-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-EDF1DM-E3/45 can be used for catalog matching and distributor lookup.

Rectifier Bridge Diode Single 200V 1A 4-Pin Case DFM Tube Product overview: EDF1DM-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-EDF1DM-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - EDF1DM-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
EDF1DM-E3/45GI-ND
Bridge Rectifiers EDF1DM-E3/45GI-ND
Bridge Rectifier Single Phase Standard 200V Through Hole DFM

Bridge Rectifier Single Phase Standard 200V Through Hole DFM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1368049-EDF1DM-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1368049-EDF1DM-E3/45
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1368049-EDF1DM-E3/45
Win Source Part Number: 1368049-EDF1DM-E3/45 Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Package: Tube Product Status: Active Package / Case: 4-EDIP (0.300", 7.62mm) Supplier Device Package: DFM Base Product Number: EDF1 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Current - Average Rectified (Io): 1 A Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 1 A Current - Reverse Leakage @ Vr: 5 µA @ 200 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 200 V

Win Source Part Number: 1368049-EDF1DM-E3/45
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Package: Tube
Product Status: Active
Package / Case: 4-EDIP (0.300", 7.62mm)
Supplier Device Package: DFM
Base Product Number: EDF1
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Average Rectified (Io): 1 A
Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 1 A
Current - Reverse Leakage @ Vr: 5 µA @ 200 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 200 V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - EDF1DM-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
EDF1DM-E3/45
Discrete Semiconductor Products - Diodes - Bridge Rectifiers EDF1DM-E3/45
BRIDGE RECT 1PHASE 200V 1A DFM

BRIDGE RECT 1PHASE 200V 1A DFM

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
EDF1DM-E3/45
Bridge Rectifiers EDF1DM-E3/45
Bridge Rectifiers 1.0 Amp 200 Volt

Bridge Rectifiers 1.0 Amp 200 Volt

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Diodes Rectifiers Rectifiers
Product Number 299-EDF1DM-E3/45 EDF1DM-E3/45GI-ND 1368049-EDF1DM-E3/45 EDF1DM-E3/45 EDF1DM-E3/45
Product Name 200V 1A Diode and Rectifier Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Rectifier Configuration / Technology Bridge
Package "4-EDIP (0.300"", 7.62mm)" DFM
Diode Type Single Phase
Unlock Full Specs
to access all available technical data