DIODES Incorporated Dual 7.5V 7Ohm 300mW Zener Diode DZ23C7V5-7-F

Description
Zener Diode Dual Common Cathode 7.5V 6.04% 7Ohm 300mW 3-Pin SOT-23 T/R Product overview: DZ23C7V5-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 7.5V, 7Ohm, 300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, 7.5V, 7Ohm, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ23C7V5-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode Dual Common Cathode 7.5V 6.04% 7Ohm 300mW 3-Pin SOT-23 T/R Product overview: DZ23C7V5-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 7.5V, 7Ohm, 300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, 7.5V, 7Ohm, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ23C7V5-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 7.5V 7Ohm 300mW Zener Diode
287-DZ23C7V5-7-F
Dual 7.5V 7Ohm 300mW Zener Diode 287-DZ23C7V5-7-F
Zener Diode Dual Common Cathode 7.5V 6.04% 7Ohm 300mW 3-Pin SOT-23 T/R Product overview: DZ23C7V5-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 7.5V, 7Ohm, 300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, 7.5V, 7Ohm, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ23C7V5-7-F can be used for catalog matching and distributor lookup.

Zener Diode Dual Common Cathode 7.5V 6.04% 7Ohm 300mW 3-Pin SOT-23 T/R Product overview: DZ23C7V5-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 7.5V, 7Ohm, 300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, 7.5V, 7Ohm, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ23C7V5-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode Arrays - 31-DZ23C7V5-7-FCT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
31-DZ23C7V5-7-FCT-ND
Zener Diode Arrays 31-DZ23C7V5-7-FCT-ND
DIODE ZENER ARRAY 7.5V SOT-23-3

DIODE ZENER ARRAY 7.5V SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - 31-DZ23C7V5-7-FDKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
31-DZ23C7V5-7-FDKR-ND
Zener Diode Arrays 31-DZ23C7V5-7-FDKR-ND
DIODE ZENER ARRAY 7.5V SOT-23-3

DIODE ZENER ARRAY 7.5V SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - 31-DZ23C7V5-7-FTR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
31-DZ23C7V5-7-FTR-ND
Zener Diode Arrays 31-DZ23C7V5-7-FTR-ND
Zener Diode Array 1 Pair Common Cathode 7.5V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Cathode 7.5V 300mW ±5% SOT-23-3

Buy Now Datasheet
Diodes - Zener - Arrays - DZ23C7V5-7-F - 015118-DZ23C7V5-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - DZ23C7V5-7-F
015118-DZ23C7V5-7-F
Diodes - Zener - Arrays - DZ23C7V5-7-F 015118-DZ23C7V5-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 015118-DZ23C7V5-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Configuration: 1 Pair Common Cathode Voltage - Zener (Nom) (Vz): 7.5V Impedance (Max) (Zzt): 7 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 015118-DZ23C7V5-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Configuration: 1 Pair Common Cathode
Voltage - Zener (Nom) (Vz): 7.5V
Impedance (Max) (Zzt): 7 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ23C7V5-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ23C7V5-7-F
Discrete Semiconductor Products - Diodes - Zener DZ23C7V5-7-F
DIODE ZENER ARRAY 7.5V SOT23-3

DIODE ZENER ARRAY 7.5V SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
DZ23C7V5-7-F
Zener Diodes DZ23C7V5-7-F
Zener Diodes 7.5V 300mW

Zener Diodes 7.5V 300mW

Buy Now Datasheet
Zener Diode Arrays - DZ23C7V5-7-F - ODG (Origin Data Global)
Shenzhen, China
Zener Diode Arrays
DZ23C7V5-7-F
Zener Diode Arrays DZ23C7V5-7-F
DIODE ZENER ARRAY 7.5V SOT23-3

DIODE ZENER ARRAY 7.5V SOT23-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Zener Diodes Diode Arrays Diode Arrays Zener Diodes Zener Diodes Diode Arrays
Product Number 287-DZ23C7V5-7-F 31-DZ23C7V5-7-FCT-ND 015118-DZ23C7V5-7-F DZ23C7V5-7-F DZ23C7V5-7-F DZ23C7V5-7-F
Product Name Dual 7.5V 7Ohm 300mW Zener Diode Zener Diode Arrays Diodes - Zener - Arrays - DZ23C7V5-7-F Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode Arrays
Package Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT23; SOT-23-3 SOT-23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS
VZ 7.5 volts 7.5 volts
ZZT 7 ohms 7 ohms
PD 300 milliwatts
Unlock Full Specs
to access all available technical data