Bridge Rectifier Single Phase Standard 50V Through Hole DFM
Diode Rectifier Bridge Single 50V 1A 4-Pin Case DFM T/R Product overview: EDF1AM-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-EDF1AM-E3/45 can be used for catalog matching and distributor lookup.
Diode Rectifier Bridge Single 50V 1A 4-Pin Case DFM Tube
ZENER DIODE SOT23-E3 ROHS COMPLIANT: YES
Bridge Rectifiers 1.0 Amp 50 Volt
BRIDGE RECT 1PHASE 50V 1A DFM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Zener Diodes | Rectifiers | Rectifiers |
| Product Number | EDF1AM-E3/45GI-ND | 299-EDF1AM-E3/45 | 884-EDF1AM-E3/45 | 95AC9637 | EDF1AM-E3/45 | EDF1AM-E3/45 |
| Product Name | Bridge Rectifiers | 50V 1A Diode and Rectifier | Diode Rectifier Bridge Single 50V 1A 4-Pin Case DFM Tube | Zener Diode Sot23-E3 Rohs Compliant Vishay | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |||||
| Package | "4-EDIP (0.300"", 7.62mm)" | DFM | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Diode Type | Single Phase | |||||
| RoHS Compliant | RoHS | RoHS |