ROHM Semiconductor USA, LLC Single Zener Diodes EDZTE6110B

Description
Zener Diode 10V 150mW ±2% Surface Mount EMD2
Request a Quote Datasheet
Description
Zener Diode 10V 150mW ±2% Surface Mount EMD2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - EDZTE6110BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
EDZTE6110BTR-ND
Single Zener Diodes EDZTE6110BTR-ND
Zener Diode 10V 150mW ±2% Surface Mount EMD2

Zener Diode 10V 150mW ±2% Surface Mount EMD2

Buy Now Datasheet
10V 150MW Zener Diode - 287-EDZTE6110B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V 150MW Zener Diode
287-EDZTE6110B
10V 150MW Zener Diode 287-EDZTE6110B
DIODE ZENER 10V 150MW EMD2 Product overview: EDZTE6110B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-EDZTE6110B can be used for catalog matching and distributor lookup.

DIODE ZENER 10V 150MW EMD2 Product overview: EDZTE6110B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-EDZTE6110B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - EDZTE6110B - 015171-EDZTE6110B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - EDZTE6110B
015171-EDZTE6110B
Diodes - Zener - Single - EDZTE6110B 015171-EDZTE6110B
Manufacturer: Rohm Semiconductor Win Source Part Number: 015171-EDZTE6110B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Current - Reverse Leakage @ Vr: 100nA @ 7V Voltage - Zener (Nom) (Vz): 10V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C Case / Package: EMD2 Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 015171-EDZTE6110B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Current - Reverse Leakage @ Vr: 100nA @ 7V
Voltage - Zener (Nom) (Vz): 10V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C
Case / Package: EMD2
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
EDZTE6110B
Zener Diodes EDZTE6110B
Zener Diodes 150MW 10V

Zener Diodes 150MW 10V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - EDZTE6110B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
EDZTE6110B
Discrete Semiconductor Products - Diodes - Zener EDZTE6110B
DIODE ZENER 10V 150MW EMD2

DIODE ZENER 10V 150MW EMD2

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number EDZTE6110BTR-ND 287-EDZTE6110B 015171-EDZTE6110B EDZTE6110B EDZTE6110B
Product Name Single Zener Diodes 10V 150MW Zener Diode Diodes - Zener - Single - EDZTE6110B Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) EMD2 EMD2
RoHS Compliant RoHS
ZZT 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data