ROHM Semiconductor USA, LLC 27V 150MW Zener Diode EDZTE6127B

Description
DIODE ZENER 27V 150MW EMD2 Product overview: EDZTE6127B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-EDZTE6127B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 27V 150MW EMD2 Product overview: EDZTE6127B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-EDZTE6127B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
27V 150MW Zener Diode - 287-EDZTE6127B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27V 150MW Zener Diode
287-EDZTE6127B
27V 150MW Zener Diode 287-EDZTE6127B
DIODE ZENER 27V 150MW EMD2 Product overview: EDZTE6127B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-EDZTE6127B can be used for catalog matching and distributor lookup.

DIODE ZENER 27V 150MW EMD2 Product overview: EDZTE6127B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-EDZTE6127B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - EDZTE6127B - 015177-EDZTE6127B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - EDZTE6127B
015177-EDZTE6127B
Diodes - Zener - Single - EDZTE6127B 015177-EDZTE6127B
Manufacturer: Rohm Semiconductor Win Source Part Number: 015177-EDZTE6127B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Current - Reverse Leakage @ Vr: 100nA @ 21V Voltage - Zener (Nom) (Vz): 27V Impedance (Max) (Zzt): 150 Ohm Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C Case / Package: EMD2 Maximum Power Dissipation: 150mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 015177-EDZTE6127B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Current - Reverse Leakage @ Vr: 100nA @ 21V
Voltage - Zener (Nom) (Vz): 27V
Impedance (Max) (Zzt): 150 Ohm
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C
Case / Package: EMD2
Maximum Power Dissipation: 150mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - EDZTE6127BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
EDZTE6127BTR-ND
Single Zener Diodes EDZTE6127BTR-ND
Zener Diode 27V 150mW ±3% Surface Mount EMD2

Zener Diode 27V 150mW ±3% Surface Mount EMD2

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
EDZTE6127B
Zener Diodes EDZTE6127B
Zener Diodes 150MW 27V

Zener Diodes 150MW 27V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - EDZTE6127B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
EDZTE6127B
Discrete Semiconductor Products - Diodes - Zener EDZTE6127B
DIODE ZENER 27V 150MW EMD2

DIODE ZENER 27V 150MW EMD2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-EDZTE6127B 015177-EDZTE6127B EDZTE6127BTR-ND EDZTE6127B EDZTE6127B
Product Name 27V 150MW Zener Diode Diodes - Zener - Single - EDZTE6127B Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) EMD2 SOD-523; SOD-523-2 EMD2
RoHS Compliant RoHS
ZZT 150 ohms 150 ohms 150 ohms
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data