Zener Diode 24V 150mW ±2% Surface Mount EMD2
Manufacturer: Rohm Semiconductor
Win Source Part Number: 051061-EDZTE6124B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Current - Reverse Leakage @ Vr: 100nA @ 19V
Voltage - Zener (Nom) (Vz): 24V
Impedance (Max) (Zzt): 120 Ohm
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C
Case / Package: EMD2
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
DIODE ZENER 24V 150MW EMD2 Product overview: EDZTE6124B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-EDZTE6124B can be used for catalog matching and distributor lookup.
DIODE ZENER 24V 150MW EMD2
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | EDZTE6124BTR-ND | 051061-EDZTE6124B | 287-EDZTE6124B | EDZTE6124B | EDZTE6124B |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - EDZTE6124B | 24V 150MW Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Declining; Not For New Designs | Removed; Obsolete | |||
| Package | EMD2 | Tape & Reel (TR) | SOD-523; SOD-523-2 | EMD2 | |
| VZ | 24 volts | 24 volts |