DIODES Incorporated 12V 200MW Zener Diode DZ9F12S92-7

Description
DIODE ZENER 12V 200MW SOD923 Product overview: DZ9F12S92-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ9F12S92-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 12V 200MW SOD923 Product overview: DZ9F12S92-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ9F12S92-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12V 200MW Zener Diode - 287-DZ9F12S92-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 200MW Zener Diode
287-DZ9F12S92-7
12V 200MW Zener Diode 287-DZ9F12S92-7
DIODE ZENER 12V 200MW SOD923 Product overview: DZ9F12S92-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ9F12S92-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 12V 200MW SOD923 Product overview: DZ9F12S92-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ9F12S92-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - DZ9F12S92-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DZ9F12S92-7DITR-ND
Single Zener Diodes DZ9F12S92-7DITR-ND
Zener Diode 12V 200mW ±5% Surface Mount SOD-923

Zener Diode 12V 200mW ±5% Surface Mount SOD-923

Buy Now Datasheet
Single Zener Diodes - DZ9F12S92-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DZ9F12S92-7DIDKR-ND
Single Zener Diodes DZ9F12S92-7DIDKR-ND
Zener Diode 12V 200mW ±5% Surface Mount SOD-923

Zener Diode 12V 200mW ±5% Surface Mount SOD-923

Buy Now Datasheet
Single Zener Diodes - DZ9F12S92-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DZ9F12S92-7DICT-ND
Single Zener Diodes DZ9F12S92-7DICT-ND
Zener Diode 12V 200mW ±5% Surface Mount SOD-923

Zener Diode 12V 200mW ±5% Surface Mount SOD-923

Buy Now Datasheet
Diodes - Zener - Single - DZ9F12S92-7 - 845205-DZ9F12S92-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DZ9F12S92-7
845205-DZ9F12S92-7
Diodes - Zener - Single - DZ9F12S92-7 845205-DZ9F12S92-7
Manufacturer: Diodes Incorporated Win Source Part Number: 845205-DZ9F12S92-7 Features: Zener Diode 12 V 200 mW Package: Reel - TR Family Name: DZ9F12 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 10000 Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: DZ9F12S92-7DICT, DZ9F12S92-7-ND, DZ9F12S92-7DIDKR, DZ9F12S92-7DITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 845205-DZ9F12S92-7
Features: Zener Diode 12 V 200 mW
Package: Reel - TR
Family Name: DZ9F12
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: DZ9F12S92-7DICT, DZ9F12S92-7-ND, DZ9F12S92-7DIDKR, DZ9F12S92-7DITR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ9F12S92-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ9F12S92-7
Discrete Semiconductor Products - Diodes - Zener DZ9F12S92-7
DIODE ZENER 12V 200MW SOD923

DIODE ZENER 12V 200MW SOD923

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
DZ9F12S92-7
Zener Diodes DZ9F12S92-7
Zener Diodes Zerner Diode Ultra-Small SOD923

Zener Diodes Zerner Diode Ultra-Small SOD923

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-DZ9F12S92-7 DZ9F12S92-7DITR-ND 845205-DZ9F12S92-7 DZ9F12S92-7 DZ9F12S92-7
Product Name 12V 200MW Zener Diode Single Zener Diodes Diodes - Zener - Single - DZ9F12S92-7 Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape & Reel (TR) SOD-923 SOD-923-2
RoHS Compliant RoHS
VZ 12 volts 12 volts
ZZT 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data