ROHM Semiconductor USA, LLC Diodes - Zener - Single - EDZTE613.6B EDZTE613.6B

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 015178-EDZTE613.6B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 3.6V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C Case / Package: EMD2 Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 015178-EDZTE613.6B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 3.6V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C Case / Package: EMD2 Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - EDZTE613.6B - 015178-EDZTE613.6B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - EDZTE613.6B
015178-EDZTE613.6B
Diodes - Zener - Single - EDZTE613.6B 015178-EDZTE613.6B
Manufacturer: Rohm Semiconductor Win Source Part Number: 015178-EDZTE613.6B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 3.6V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C Case / Package: EMD2 Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 015178-EDZTE613.6B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Current - Reverse Leakage @ Vr: 10μA @ 1V
Voltage - Zener (Nom) (Vz): 3.6V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C
Case / Package: EMD2
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - EDZTE613.6BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
EDZTE613.6BTR-ND
Single Zener Diodes EDZTE613.6BTR-ND
Zener Diode 3.6V 150mW ±3% Surface Mount EMD2

Zener Diode 3.6V 150mW ±3% Surface Mount EMD2

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
EDZTE613.6B
Zener Diodes EDZTE613.6B
Zener Diodes 150MW 3.6V

Zener Diodes 150MW 3.6V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - EDZTE613.6B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
EDZTE613.6B
Discrete Semiconductor Products - Diodes - Zener EDZTE613.6B
DIODE ZENER 3.6V 150MW EMD2

DIODE ZENER 3.6V 150MW EMD2

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 015178-EDZTE613.6B EDZTE613.6BTR-ND EDZTE613.6B EDZTE613.6B
Product Name Diodes - Zener - Single - EDZTE613.6B Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Declining; Not For New Designs Removed; Obsolete
Package EMD2 EMD2
VZ 3.6 volts 3.6 volts
ZZT 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C56X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Zener Diodes - 1220199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Powerdi 123
Pin Count 2
RoHS Compliant RoHS
View Details