Manufacturer: Diodes Incorporated
Win Source Part Number: 869940-DZ23C8V2-7
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode Array 1 Pair Common Cathode 8.2 V 300 mW ±5% SOT-23F
Package: Reel - TR
Package: SOT-23-3 Flat Leads
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: DZ23C8V2
Categories: Discrete Semiconductor Products
Case / Package: SOT-23F
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: DZ23C8V2CT-ND, DZ23C8V2DICT, DZ23C8V2CT, DZ23C8V2TR-ND, DZ23C8V2DITR, DZ23C8V2, DZ23C8V2TR, DZ23C8V27
DIODE ZENER ARRAY 8.2V SOT23-3 Product overview: DZ23C8V2-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ23C8V2-7 can be used for catalog matching and distributor lookup.
Zener Diode Array 1 Pair Common Cathode 8.2V 300mW ±5% SOT-23F
DIODE ZENER ARRAY 8.2V SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Zener Diodes | Diode Arrays | Zener Diodes |
| Product Number | 869940-DZ23C8V2-7 | 295-DZ23C8V2-7 | DZ23C8V2DITR-ND | DZ23C8V2-7 |
| Product Name | Diodes - Zener - Arrays - DZ23C8V2-7 | 8.2V SOT23 Zener Diode | Zener Diode Arrays | Discrete Semiconductor Products - Diodes - Zener |
| Diode Type | Zener; Zener Diode Array 1 Pair Common Cathode 8.2 V 300 mW ±5% SOT-23F | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Package | SOT-23F | Tape & Reel (TR) | SOT23; SOT-23-3 Flat Leads | SOT23; SOT-23F |
| ZZT | 7 ohms | 7 ohms |