Zener Diode 3.3V 200mW ±5% Surface Mount SOD-923
Zener Diode 3.3V 200mW ±5% Surface Mount SOD-923
Zener Diode 3.3V 200mW ±5% Surface Mount SOD-923
DIODE ZENER 3.3V 200MW SOD923
DIODE ZENER 3.3V 200MW SOD923
Zener Diodes Zerner Diode Ultra-Small SOD923
| DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | DZ9F3V3S92-7DIDKR-ND | 233-DZ9F3V3S92-7 | DZ9F3V3S92-7 | DZ9F3V3S92-7 |
| Product Name | Single Zener Diodes | DIODE ZENER 3.3V 200MW SOD923 | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Life Cycle Stage | Active | Active | ||
| Package | SOD-923 | SOD-923 | SOD-923-2 | |
| RoHS Compliant | RoHS |